MPR20C4K7J Resistors by TE Connectivity

RES 4K7 5% 20W TO-220 METAL FILM

Status: Unknown
Series: MPR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.32

Distributor Stock
Logo for Farnell
Farnell
from US$3.46
148
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.30
4,179
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.31
4,179
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.32
4,179
in stock
Buy Now
Logo for element14
element14
from US$2.60
148
in stock
Buy Now

Specifications

Resistance 4.7kohm
Product Range MPR Series
Power Rating 20W
Resistance Tolerance ± 5%
Resistor Case Style TO-220
Voltage Rating 500V
Resistor Element Material Metal Film
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Dielectric Strength 2000V/m
External Depth 4.5mm
External Length / Height 19mm
External Width 10.6mm
Full Power Rating Temperature 25°C
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Power Rating with Heatsink 20W
Resistor Mounting Through Hole
Temperature Coeff. + 50ppm/°C
Temperature Coeff. - 50ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 500V

Alternative Descriptions

Mpr20C 4K7 5% |Cgs Te Connectivity MPR20C4K7J | Newark Electronics
Metal Film Resistors-Through Hole MPR20C 4K7 5% | Rapid Electronics
RES, 4K7, 5%, 20W, TO-220, METAL FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPR20C4K7J?

Additional datasheets, footprints and schematics for MPR20C4K7J are listed on our Part Details page. You can also find images and similar parts to MPR20C4K7J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPR20C4K7J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPR20C4K7J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPR20C4K7J fall under?

The MPR20C4K7J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MPR20C4K7J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPR20C4K7J you can contact the distributor directly for product support, shipping queries etc.

Is the MPR20C4K7J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPR20C4K7J have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MPR20C4K7J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPR20C4K7J often in real-time on the comparison pages.

What if I can't find stock of MPR20C4K7J?

You can fill out our help required form which you can use to request a quote for MPR20C4K7J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay