MPR20C220RJ Resistors by TE Connectivity

RES 220R 5% 2W TO-220 METAL FILM

Status: Unknown
Series: MPR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Chip One Stop Chip One Stop
1,942 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
1,942 units
Buy Now
Logo for PEI-Genesis PEI-Genesis
1,942 units
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 220ohm
Product Range MPR Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style TO-220
Voltage Rating 500V
Resistor Element Material Metal Film
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Dielectric Strength 2000V/m
External Depth 4.5mm
External Length / Height 19mm
External Width 10.6mm
Full Power Rating Temperature 25°C
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Power Rating with Heatsink 20W
Resistor Mounting Through Hole
Temperature Coeff. + 50ppm/°C
Temperature Coeff. - 50ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 500V

Alternative Descriptions

Fixed Resistor Thin Film 20W | PEI-Genesis
RESISTOR HIGH POWER, 220 OHM, 2W, 5% | Newark Electronics
RES, 220R, 5%, 2W, TO-220, METAL FILM | Farnell

More Parts in Resistors - Fixed Value


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPR20C220RJ?

Additional datasheets, footprints and schematics for MPR20C220RJ are listed on our Part Details page. You can also find images and similar parts to MPR20C220RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPR20C220RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPR20C220RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPR20C220RJ fall under?

The MPR20C220RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MPR20C220RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPR20C220RJ you can contact the distributor directly for product support, shipping queries etc.

Is the MPR20C220RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPR20C220RJ have stock available?

Authorised distributors including Chip One Stop, Rapid Electronics, PEI-Genesis, element14 and Newark Electronics have stock available or on a lead time for MPR20C220RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPR20C220RJ often in real-time on the comparison pages.

What if I can't find stock of MPR20C220RJ?

You can fill out our help required form which you can use to request a quote for MPR20C220RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay