Status: | Unknown |
---|---|
Series: | MPR Series |
RoHS: | Unknown |
Resistance | 10ohm |
---|---|
Product Range | MPR Series |
Power Rating | 20W |
Resistance Tolerance | ± 5% |
Resistor Case Style | TO-220 |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Dielectric Strength | 2000V/m |
External Depth | 4.5mm |
External Length / Height | 19mm |
External Width | 10.6mm |
Full Power Rating Temperature | 25°C |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Power Rating with Heatsink | 20W |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 500V |
RES, 10R, 5%, 20W, TO-220, METAL FILM | Farnell |
Where can I find additional details, specifications and documents for a MPR20C10RJ?
Additional datasheets, footprints and schematics for MPR20C10RJ are listed on our Part Details page. You can also find images and similar parts to MPR20C10RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPR20C10RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPR20C10RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPR20C10RJ fall under?
The MPR20C10RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MPR20C10RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPR20C10RJ you can contact the distributor directly for product support, shipping queries etc.
Is the MPR20C10RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPR20C10RJ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MPR20C10RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPR20C10RJ often in real-time on the comparison pages.
What if I can't find stock of MPR20C10RJ?
You can fill out our help required form which you can use to request a quote for MPR20C10RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.