MPR20A3R3J Resistors by TE Connectivity

RES 3R3 5% 2W TO-220 METAL FILM

Status: Unknown
Series: MPR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.37

Distributor Stock
Logo for Farnell
Farnell
from US$4.56
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.37
271
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.37
271
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.38
-
Buy Now

Specifications

Resistance 3.3ohm
Product Range MPR Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style TO-220
Voltage Rating 500V
Resistor Element Material Metal Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Dielectric Strength 2000V/m
External Depth 4.5mm
External Length / Height 19mm
External Width 10.6mm
Full Power Rating Temperature 25°C
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Power Rating with Heatsink 20W
Resistor Mounting Through Hole
Temperature Coeff. + 100ppm/°C
Temperature Coeff. - 100ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 500V

Alternative Descriptions

Metal Film Res.-Through Hole MPR20 3R3 5% 100PPM | Rapid Electronics
Mpr20 3R3 5% 100Ppm |Cgs Te Connectivity MPR20A3R3J | Newark Electronics
RES, 3R3, 5%, 2W, TO-220, METAL FILM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPR20A3R3J?

Additional datasheets, footprints and schematics for MPR20A3R3J are listed on our Part Details page. You can also find images and similar parts to MPR20A3R3J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPR20A3R3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPR20A3R3J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPR20A3R3J fall under?

The MPR20A3R3J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MPR20A3R3J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPR20A3R3J you can contact the distributor directly for product support, shipping queries etc.

Is the MPR20A3R3J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPR20A3R3J have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MPR20A3R3J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPR20A3R3J often in real-time on the comparison pages.

What if I can't find stock of MPR20A3R3J?

You can fill out our help required form which you can use to request a quote for MPR20A3R3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay