Status: | Unknown |
---|---|
Series: | MPP Series |
RoHS: | Unknown |
Resistor Case Style | SMD |
---|---|
Resistance | 100ohm |
Product Range | MPP Series |
Voltage Rating | 50V |
Resistor Element Material | Metal Foil |
Power Rating | 100mW |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 2ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a MPP100R00A?
Additional datasheets, footprints and schematics for MPP100R00A are listed on our Part Details page. You can also find images and similar parts to MPP100R00A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPP100R00A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPP100R00A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPP100R00A fall under?
The MPP100R00A is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MPP100R00A when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPP100R00A you can contact the distributor directly for product support, shipping queries etc.
Is the MPP100R00A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPP100R00A have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for MPP100R00A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPP100R00A often in real-time on the comparison pages.
What if I can't find stock of MPP100R00A?
You can fill out our help required form which you can use to request a quote for MPP100R00A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.