Status: | Unknown |
---|---|
Series: | MPMA (Divider) |
RoHS: | Compliant |
AEC-Q200 qualified |
Resistance range 250 Ω to 50 kΩ |
Excellent long term ratio stability ± 0.03 % over 1000 h, 125 °C |
Datasheet |
---|
MPMA (Divider) |
General Information |
---|
Land Patterns |
Packaging Information |
---|
Tape and Reel Specifications |
Product Literature |
---|
Vishay Dale Thin Film - Automotive Products |
Product Overview |
Capabilities |
Market Solutions |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor N/W, 2Res, 2Kohm, 0.1%, Smd | Newark Electronics |
Resistor Automotive Thin Film Network 1KOhm/2KOhm 0.1% 1/10W ±2ppm/°C Molded 3-Pin Surface Mount SOT-23 T/R | Avnet America |
RESISTOR N/W, 2RES, 2KOHM, 0.1%, SMD | element14 |
Where can I find additional details, specifications and documents for a MPMA10012001AT5?
Additional datasheets, footprints and schematics for MPMA10012001AT5 are listed on our Part Details page. You can also find images and similar parts to MPMA10012001AT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPMA10012001AT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPMA10012001AT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPMA10012001AT5 fall under?
The MPMA10012001AT5 is listed under Passive Components > Resistors - Fixed Value > Fixed Precision Resistor Networks.
Can I view similar or alternative parts?
You can view similar parts to MPMA10012001AT5 when available in the Fixed Precision Resistor Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPMA10012001AT5 you can contact the distributor directly for product support, shipping queries etc.
Is the MPMA10012001AT5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MPMA10012001AT5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MPMA10012001AT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPMA10012001AT5 often in real-time on the comparison pages.
What if I can't find stock of MPMA10012001AT5?
You can fill out our help required form which you can use to request a quote for MPMA10012001AT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.