Status: | Unknown |
---|---|
Series: | MPM-05 Series |
RoHS: | Unknown |
Prices starting from US$7.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.31
|
11
in stock
|
Buy Now | |
Sager
from US$7.56
|
540
in stock
|
Buy Now | |
Schukat Electronic
from US$7.49
|
503
in stock
|
Buy Now | |
Distrelec
from US$7.64
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.49
|
19
in stock
|
Buy Now | |
RS Americas
from US$10.45
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$10.54
|
-
|
Buy Now | |
Future Electronics
from US$8.60
|
-
|
Buy Now | |
Avnet America
from US$10.40
|
-
|
Buy Now | |
Jameco Electronics
from US$7.80
|
-
|
Buy Now | |
element14
from US$9.61
|
-
|
Buy Now | |
TTI Europe
from US$8.67
|
-
|
Buy Now | |
Farnell
from US$10.31
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 420mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Width | 25.4mm |
Height | 21.5mm |
Depth | 45.7mm |
Product Range | MPM-05 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
AC/DC Power Modules 5W 12V 0.42A Medical Enclosed PS | Sager |
SPS Module 5W 12V/0,42A | Schukat Electronic |
MEAN WELL PCB Mount Converter 5.5W 12V 420mA | Distrelec |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply, AC-DC, Encapsulated, Medical,5W, 12V@0.42A, 80-264V In | MEAN WELL MPM-05-12 | RS Americas |
Power Supply Switch Mode 12V 5W | RS |
Power Supply, Ac-Dc, 12V, 0.42A | Newark Electronics |
MPM Series 5 W 12 V Encapsulated AC/DC Medical Power Supply Module | Future Electronics |
AC/DC Power Supply Single-OUT 12V 0.42A 5W Thru-Hole | Avnet America |
POWER SUPPLY, AC-DC, 12V, 0.42A | element14 |
O/P +12V0.42A | TTI Europe |
Where can I find additional details, specifications and documents for a MPM-05-12?
Additional datasheets, footprints and schematics for MPM-05-12 are listed on our Part Details page. You can also find images and similar parts to MPM-05-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPM-05-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPM-05-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPM-05-12 fall under?
The MPM-05-12 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MPM-05-12 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPM-05-12 you can contact the distributor directly for product support, shipping queries etc.
Is the MPM-05-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPM-05-12 have stock available?
Authorised distributors including Sager, Schukat Electronic, Distrelec, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for MPM-05-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPM-05-12 often in real-time on the comparison pages.
What if I can't find stock of MPM-05-12?
You can fill out our help required form which you can use to request a quote for MPM-05-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.