Status: | Unknown |
---|---|
Series: | MPLCV Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.33
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,970
in stock
|
Buy Now | |
Rapid Electronics
from US$2.24
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
184
in stock
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
element14
from US$1.97
|
-
|
Buy Now | |
Farnell
from US$1.28
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 7.1A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 12A |
Product Range | MPLCV Series |
Power Inductor Case | 11.5mm x 10mm x 5.4mm |
DC Resistance Max | 0.025ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Inductor, Aec-Q200, 10Uh, Shielded, 7.1A | Newark Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor 10 uH, 20%, AEC-Q200 | RS |
Power Inductor (SMD), 10 uH, ± 20%, 7.1 A, 12 A, 11.5mm x 10mm x 5.4mm | Avnet America |
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 7.1A | Farnell |
Where can I find additional details, specifications and documents for a MPLCV1054L100?
Additional datasheets, footprints and schematics for MPLCV1054L100 are listed on our Part Details page. You can also find images and similar parts to MPLCV1054L100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPLCV1054L100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPLCV1054L100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPLCV1054L100 fall under?
The MPLCV1054L100 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MPLCV1054L100 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPLCV1054L100 you can contact the distributor directly for product support, shipping queries etc.
Is the MPLCV1054L100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPLCV1054L100 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Transfer Multisort Elektronik, RS and Avnet America have stock available or on a lead time for MPLCV1054L100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPLCV1054L100 often in real-time on the comparison pages.
What if I can't find stock of MPLCV1054L100?
You can fill out our help required form which you can use to request a quote for MPLCV1054L100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.