Status: | Unknown |
---|---|
Series: | MPLCV Series |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
90
in stock
|
Buy Now | |
element14
from US$1.41
|
1,010
in stock
|
Buy Now | |
Farnell
from US$1.18
|
1,010
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
750
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
66
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
19
in stock
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 4A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 6.5A |
Product Range | MPLCV Series |
Power Inductor Case | 7.9mm x 6.7mm x 4.5mm |
DC Resistance Max | 0.045ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
INDUCTOR, SHIELDED, 10UH, 20%, AEC-Q200 | element14 |
Inductor, Aec-Q200, Shld, 10Uh, 4A | Newark Electronics |
Power Inductor 10 uH, 20%, AEC-Q200 | RS |
KEMET Inductor, SMD, 10uH, 4A, 45mOhm | Distrelec |
Inductor: wire | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MPLCV0645L100?
Additional datasheets, footprints and schematics for MPLCV0645L100 are listed on our Part Details page. You can also find images and similar parts to MPLCV0645L100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPLCV0645L100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPLCV0645L100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPLCV0645L100 fall under?
The MPLCV0645L100 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MPLCV0645L100 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPLCV0645L100 you can contact the distributor directly for product support, shipping queries etc.
Is the MPLCV0645L100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPLCV0645L100 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Distrelec have stock available or on a lead time for MPLCV0645L100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPLCV0645L100 often in real-time on the comparison pages.
What if I can't find stock of MPLCV0645L100?
You can fill out our help required form which you can use to request a quote for MPLCV0645L100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.