Status: | Unknown |
---|---|
Series: | MPLCG Series |
RoHS: | Unknown |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 4.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 5A |
Product Range | MPLCG Series |
Power Inductor Case | 5.5mm x 5mm x 3mm |
DC Resistance Max | 0.0364ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Power Inductor, Mplcg Series, 2.2 H, 20%, Shielded, 0.0364 Ohm, 4.5 A Rohs Compliant: Yes |Kemet MPLCG0530L2R2 | Newark Electronics |
INDUCTOR, 2.2UH, 20%, SMD, POWER | element14 |
Power Inductor (SMD), 2.2 uH, ± 20%, 4.5 A, 5 A, 5.5mm x 5mm x 3mm | Avnet America |
Power Inductor (SMD), 2.2 uH, � 20%, 4.5 A, 5 A, 5.5mm x 5mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a MPLCG0530L2R2?
Additional datasheets, footprints and schematics for MPLCG0530L2R2 are listed on our Part Details page. You can also find images and similar parts to MPLCG0530L2R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPLCG0530L2R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPLCG0530L2R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPLCG0530L2R2 fall under?
The MPLCG0530L2R2 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MPLCG0530L2R2 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPLCG0530L2R2 you can contact the distributor directly for product support, shipping queries etc.
Is the MPLCG0530L2R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPLCG0530L2R2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for MPLCG0530L2R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPLCG0530L2R2 often in real-time on the comparison pages.
What if I can't find stock of MPLCG0530L2R2?
You can fill out our help required form which you can use to request a quote for MPLCG0530L2R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.