Status: | Unknown |
---|---|
Series: | MPLC Series |
RoHS: | Unknown |
Prices starting from US$1.07
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 8A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 8A |
Product Range | MPLC Series |
Power Inductor Case | 11.5mm x 10mm x 4mm |
DC Resistance Max | 0.019ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Power Inductor, Mplc Series, 4.7 H, 20%, Shielded, 0.019 Ohm, 8 A Rohs Compliant: Yes |Kemet MPLC1040L4R7 | Newark Electronics |
INDUCTOR, 4.7UH, 20%, SMD, POWER | element14 |
Power Inductor (SMD), 4.7 uH, ± 20%, 8 A, 8 A, 11.5mm x 10mm x 4mm | Avnet America |
Power Inductor (SMD), 4.7 uH, � 20%, 8 A, 8 A, 11.5mm x 10mm x 4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a MPLC1040L4R7?
Additional datasheets, footprints and schematics for MPLC1040L4R7 are listed on our Part Details page. You can also find images and similar parts to MPLC1040L4R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPLC1040L4R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPLC1040L4R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPLC1040L4R7 fall under?
The MPLC1040L4R7 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MPLC1040L4R7 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPLC1040L4R7 you can contact the distributor directly for product support, shipping queries etc.
Is the MPLC1040L4R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPLC1040L4R7 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MPLC1040L4R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPLC1040L4R7 often in real-time on the comparison pages.
What if I can't find stock of MPLC1040L4R7?
You can fill out our help required form which you can use to request a quote for MPLC1040L4R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.