Status: | Unknown |
---|---|
Series: | Fit MPG Series |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG16 |
Cable Diameter Min | 10mm |
Cable Diameter Max | 14mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP66 IP68 |
Product Range | Fit MPG Series |
SVHC | No SVHC (15-Jan-2019) |
CABLE GLAND MPG16 METAL WITH LOCKNUT | RS |
Brass Cable Gland, PG16, Clamping 0.394-0.551 in, Neoprene Seal, MGP Series | Alpha Wire MPG16 NC080 | RS Americas |
Cable Gland, Pg16, Brass, 10-14Mm | Newark Electronics |
CABLE GLAND, PG16, BRASS, 10-14MM | element14 |
Where can I find additional details, specifications and documents for a MPG16 NC080?
Additional datasheets, footprints and schematics for MPG16 NC080 are listed on our Part Details page. You can also find images and similar parts to MPG16 NC080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPG16 NC080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPG16 NC080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPG16 NC080 fall under?
The MPG16 NC080 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to MPG16 NC080 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPG16 NC080 you can contact the distributor directly for product support, shipping queries etc.
Is the MPG16 NC080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPG16 NC080 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for MPG16 NC080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPG16 NC080 often in real-time on the comparison pages.
What if I can't find stock of MPG16 NC080?
You can fill out our help required form which you can use to request a quote for MPG16 NC080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.