Status: | Active |
---|---|
Series: | MPF500T |
RoHS: | Unknown |
481K logic elements |
1480 Math blocks (18x18 MACC) |
Total RAM 33 Mbits |
uPROM 513 Kbits |
DLL/PLL 8 each |
24 SERDES lanes |
2 PCIe Endpoints / Root ports |
584 User I/O |
Product Type | PolarFire |
---|---|
eNVM | No |
eSRAM | No |
Logic Elements | 481K |
Fabric RAM | 33000 Kbits |
Fabric ROM | No |
Fabric uPROM | 513 Kbits |
Math Blocks 18x18 | 1480 |
PCIe | 2 -End Point / Root Port |
MSS I/O | No |
FPGA I/O | 584 |
Max User I/O | 584 |
Data Security | No |
Analog | No |
Temp min | -40C |
Temp max | 100C |
Pins | Packaging | 1152 | BGA |
Temp Range | 0C to +100C |
Packing Media | Tray (1) |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
PolarFire Mid-Range FPGA, 481KLEs | Microchip Technology |
Fpga, 584 I/O, 500Mhz, Fcbga-1152 | Newark Electronics |
FPGA - Field Programmable Gate Array 33.73Mb 24 TransCh 250Mbps-12.7Gbps | Future Electronics |
FPGA MPF500T 481000 Logic Elements 28nm Technology 1V 1152-Ball BGA Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Macrocells | 481000 |
---|---|
FPGA Family | PolarFire |
Logic Case Style | FCBGA |
No. of Pins | 1152Pins |
No. of Speed Grades | 1 |
Total RAM Bits | 33792Kbit |
No. of I/O s | 584I/O s |
Where can I find additional details, specifications and documents for a MPF500T-1FCG1152E?
Additional datasheets, footprints and schematics for MPF500T-1FCG1152E are listed on our Part Details page. You can also find images and similar parts to MPF500T-1FCG1152E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPF500T-1FCG1152E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPF500T-1FCG1152E price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPF500T-1FCG1152E you can contact the distributor directly for product support, shipping queries etc.
Is the MPF500T-1FCG1152E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPF500T-1FCG1152E have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MPF500T-1FCG1152E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPF500T-1FCG1152E often in real-time on the comparison pages.
What if I can't find stock of MPF500T-1FCG1152E?
You can fill out our help required form which you can use to request a quote for MPF500T-1FCG1152E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.