Status: | Active |
---|---|
Series: | MPF300TS |
RoHS: | Unknown |
300K logic elements |
924 Math blocks (18x18 MACC) |
Total RAM 20.6 Mbits |
uPROM 459 Kbits |
DLL/PLL 8 each |
16 SERDES lanes |
2 PCIe Endpoints / Root ports |
512 User I/O |
Pins | Packaging | 784 | BGA |
---|---|
Temp Range | -40C to +100C |
Packing Media | Tray (1) |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
Fpga, 388 I/O, 500Mhz, Fcbga-784 | Newark Electronics |
MPF Series 584 I/O Lines SMT PolarFireÔ Non-Volatile FPGA - Flip Chip 784 | Future Electronics |
FPGA MPF300T 300000 Logic Elements 28nm Technology 1V 784-Ball BGA Tray | Avnet America |
PolarFire Mid-Range FPGA, 300KLEs | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Macrocells | 300000 |
---|---|
FPGA Family | PolarFire |
Logic Case Style | FCBGA |
No. of Pins | 784Pins |
Total RAM Bits | 21094.4Kbit |
No. of I/O s | 388I/O s |
Where can I find additional details, specifications and documents for a MPF300TS-FCG784I?
Additional datasheets, footprints and schematics for MPF300TS-FCG784I are listed on our Part Details page. You can also find images and similar parts to MPF300TS-FCG784I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPF300TS-FCG784I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPF300TS-FCG784I price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPF300TS-FCG784I you can contact the distributor directly for product support, shipping queries etc.
Is the MPF300TS-FCG784I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPF300TS-FCG784I have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Avnet Silica have stock available or on a lead time for MPF300TS-FCG784I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPF300TS-FCG784I often in real-time on the comparison pages.
What if I can't find stock of MPF300TS-FCG784I?
You can fill out our help required form which you can use to request a quote for MPF300TS-FCG784I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.