MPF300TLS-FCSG536I by Microchip Technology

Lowest Power, Cost-Optimized, Mid-Range FPGAs

Status: Active
Series: MPF300TLS
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

PolarFire FPGAs deliver the industry’s lowest power at mid-range densities with exceptional security and reliability. Features 12.7G transceivers and offers up to 50% lower power than competing mid-range FPGAs. The devices are ideal for a wide range of applications within wireline access networks and cellular infrastructure, defense and commercial aviation markets, as well as industrial automation and IoT markets.
Lower Power "L" Devices
• Provide up to 35 percent lower static power with identical electrical specifications
Data Security
• High-speed DPA safe cryptographic protocols
• Integrated true random number generator for enabling modern cryptographic protocols
• 189 MHz Athena TeraFire 5200B DPA safe Crypto Coprocessor
• NIST-certified protocols
Cost-optimized Architecture
• Transceiver performance optimized for 12.7 Gbps, which yields smaller size
• 1.6 Gbps I/Os supporting DDR4/DDR3/LPDDR3, LVDS - hardened I/O gearing logic with CDR (supports SGMII/GbE links on GPIOs)
• Best-in-class high-performance, hardened security IP in mid-range devices
Power Optimization
• The lowest static power—1/10 static power vs. competing devices
• Transceiver optimized for 12.7 Gbps, which yields 1/2 the power vs. competing devices
• Integrated hard IP—DDR PHY, PCIe endpoint/root port, crypto processor
• Total power (static and dynamic)—up to 50% lower power

Where to Buy

Prices starting from US$471.97

Distributor Stock
Logo for Newark
Newark
from US$871.78
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1,164.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$875.63
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$471.97
-
Buy Now

Features

300K logic elements
924 Math blocks (18x18 MACC)
Total RAM 20.6 Mbits
uPROM 459 Kbits
DLL/PLL 8 each
16 SERDES lanes
2 PCIe Endpoints / Root ports
512 User I/O

Specifications

Pins | Packaging 536 | LFBGA
Temp Range -40C to +100C
Packing Media Tray (1)

Resources

Supporting Collateral
MPF300TLS Documents

Environmental Information

ROHS Unknown
China EFUP Unknown

Alternative Descriptions

Fpga, 300 I/O, 500Mhz, Fcbga-536 | Newark Electronics
MPF Series 512 I/O Lines SMT PolarFireÔ Non-Volatile FPGA - Flip Chip 1152 | Future Electronics
FPGA MPF300T 300000 Logic Elements 28nm Technology 1V 536-Ball BGA Tray | Avnet America
PolarFire Mid-Range FPGA, 300KLEs | Microchip Technology


MPF300TLS-FCSG536I FPGAs by Microsemi

FPGA, 300 I/O, 500MHZ, FCBGA-536

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Macrocells 300000
FPGA Family PolarFire
Logic Case Style FCBGA
No. of Pins 536Pins
Total RAM Bits 21094.4Kbit
No. of I/O s 300I/O s

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPF300TLS-FCSG536I?

Additional datasheets, footprints and schematics for MPF300TLS-FCSG536I are listed on our Part Details page. You can also find images and similar parts to MPF300TLS-FCSG536I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPF300TLS-FCSG536I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPF300TLS-FCSG536I price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPF300TLS-FCSG536I you can contact the distributor directly for product support, shipping queries etc.

Is the MPF300TLS-FCSG536I RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPF300TLS-FCSG536I have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MPF300TLS-FCSG536I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPF300TLS-FCSG536I often in real-time on the comparison pages.

What if I can't find stock of MPF300TLS-FCSG536I?

You can fill out our help required form which you can use to request a quote for MPF300TLS-FCSG536I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay