Status: | Active |
---|---|
Series: | MPF300T |
RoHS: | Unknown |
300K logic elements |
924 Math blocks (18x18 MACC) |
Total RAM 20.6 Mbits |
uPROM 459 Kbits |
DLL/PLL 8 each |
16 SERDES lanes |
2 PCIe Endpoints / Root ports |
512 User I/O |
Product Type | PolarFire |
---|---|
eNVM | No |
eSRAM | No |
Logic Elements | 300K |
Fabric RAM | 20600 Kbits |
Fabric ROM | No |
Fabric uPROM | 459 Kbits |
Math Blocks 18x18 | 924 |
PCIe | 2 -End Point / Root Port |
FPGA I/O | 512 |
Max User I/O | 512 |
Data Security | No |
Analog | No |
Temp min | -40C |
Temp max | 125C |
Pins | Packaging | 484 | BGA |
Temp Range | 0C to +100C |
Packing Media | Tray (1) |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
FPGA MPF300T 300000 Logic Elements 28nm Technology 1V 484-Ball BGA Tray | Avnet America |
Fpga, 284 I/O, 500Mhz, Fcbga-484 | Newark Electronics |
MPF Series 512 I/O Lines SMT PolarFireÔ Non-Volatile FPGA - Flip Chip 484 | Future Electronics |
PolarFire Mid-Range FPGA, 300KLEs | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Macrocells | 300000 |
---|---|
FPGA Family | PolarFire |
Logic Case Style | FCBGA |
No. of Pins | 484Pins |
Total RAM Bits | 21094.4Kbit |
No. of I/O s | 284I/O s |
Where can I find additional details, specifications and documents for a MPF300T-FCVG484E?
Additional datasheets, footprints and schematics for MPF300T-FCVG484E are listed on our Part Details page. You can also find images and similar parts to MPF300T-FCVG484E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPF300T-FCVG484E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPF300T-FCVG484E price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPF300T-FCVG484E you can contact the distributor directly for product support, shipping queries etc.
Is the MPF300T-FCVG484E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPF300T-FCVG484E have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics and Microchip Technology have stock available or on a lead time for MPF300T-FCVG484E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPF300T-FCVG484E often in real-time on the comparison pages.
What if I can't find stock of MPF300T-FCVG484E?
You can fill out our help required form which you can use to request a quote for MPF300T-FCVG484E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.