Status: | Active |
---|---|
Series: | MPF200TL |
RoHS: | Unknown |
192K logic elements |
588 Math blocks (18x18 MACC) |
Total RAM 13.3 Mbits |
uPROM 297 Kbits |
DLL/PLL 8 each |
16 SERDES lanes |
2 PCIe Endpoints / Root ports |
368 User I/O |
Pins | Packaging | 325 | LFBGA |
---|---|
Temp Range | -40C to +100C |
Packing Media | Tray (1) |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
PolarFire Mid-Range FPGA, 192KLEs | Microchip Technology |
Fpga, 170 I/O, 500Mhz, Fcbga-325 | Newark Electronics |
MPF Series 368 I/O Lines SMT PolarFireÔ Non-Volatile FPGA - Flip Chip 325 | Future Electronics |
FPGA MPF200T 192000 Logic Elements 28nm Technology 1V 325-Ball BGA Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Macrocells | 192000 |
---|---|
FPGA Family | PolarFire |
Logic Case Style | FCBGA |
No. of Pins | 325Pins |
Total RAM Bits | 13619.2Kbit |
No. of I/O s | 170I/O s |
Where can I find additional details, specifications and documents for a MPF200TL-FCSG325I?
Additional datasheets, footprints and schematics for MPF200TL-FCSG325I are listed on our Part Details page. You can also find images and similar parts to MPF200TL-FCSG325I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPF200TL-FCSG325I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPF200TL-FCSG325I price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPF200TL-FCSG325I you can contact the distributor directly for product support, shipping queries etc.
Is the MPF200TL-FCSG325I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPF200TL-FCSG325I have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MPF200TL-FCSG325I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPF200TL-FCSG325I often in real-time on the comparison pages.
What if I can't find stock of MPF200TL-FCSG325I?
You can fill out our help required form which you can use to request a quote for MPF200TL-FCSG325I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.