Status: | Active |
---|---|
Series: | MPF100T |
RoHS: | Unknown |
109K logic elements |
336 Math blocks (18x18 MACC) |
Total RAM 7.6 Mbits |
uPROM 297 Kbits |
DLL/PLL 8 each |
8 SERDES lanes |
2 PCIe Endpoints / Root ports |
284 User I/O |
Product Type | PolarFire |
---|---|
eNVM | No |
eSRAM | No |
Logic Elements | 109K |
Fabric RAM | 7600 Kbits |
Fabric ROM | No |
Fabric uPROM | 297 Kbits |
Math Blocks 18x18 | 336 |
PCIe | 2 -End Point / Root Port |
FPGA I/O | 284 |
Max User I/O | 284 |
Data Security | No |
Analog | No |
Temp min | -40C |
Temp max | 125C |
Pins | Packaging | 484 | BGA |
Temp Range | 0C to +100C |
Packing Media | Tray (1) |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
Polarfire Mid-Range Fpga, 109Kles 484 Bga 23X23X2.87Mm Tray Rohs Compliant: Yes |Microchip MPF100T-1FCG484E | Newark Electronics |
MPF Series 284 I/O Lines SMT PolarFireÔ Non-Volatile FPGA - Flip Chip 484 | Future Electronics |
FPGA MPF100T 109000 Logic Elements 28nm Technology 1V 484-Ball BGA Tray | Avnet America |
PolarFire Mid-Range FPGA, 109KLEs | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MPF100T-1FCG484E?
Additional datasheets, footprints and schematics for MPF100T-1FCG484E are listed on our Part Details page. You can also find images and similar parts to MPF100T-1FCG484E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPF100T-1FCG484E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPF100T-1FCG484E price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPF100T-1FCG484E you can contact the distributor directly for product support, shipping queries etc.
Is the MPF100T-1FCG484E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPF100T-1FCG484E have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and EBV Elektronik have stock available or on a lead time for MPF100T-1FCG484E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPF100T-1FCG484E often in real-time on the comparison pages.
What if I can't find stock of MPF100T-1FCG484E?
You can fill out our help required form which you can use to request a quote for MPF100T-1FCG484E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.