Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | Power Architecture |
Core Sub-Architecture | - |
Silicon Core Number | MPC5777M |
Silicon Family Name | MPC57xx |
For Use With | MPC5775M 32bit Microcontrollers |
Kit Contents | Daughter Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 300MHz/200MHz Multi-core MCU Ethernet/FlexRay/SCI/dSPI/I2C/CAN 416pin Adapter 2.9V-5.5V Supply |
Daughter Board, Mcu | Newark Electronics |
DAUGHTER CARD, for Qorivva MPC5775M MCU, 416-pin PBGA | Avnet America |
DAUGHTER BOARD, MCU | element14 |
Where can I find additional details, specifications and documents for a MPC5777M-416DS?
Additional datasheets, footprints and schematics for MPC5777M-416DS are listed on our Part Details page. You can also find images and similar parts to MPC5777M-416DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC5777M-416DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC5777M-416DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC5777M-416DS fall under?
The MPC5777M-416DS is listed under Embedded Computers Education & Maker Boards > Other Embedded Computers > Embedded Daughter Boards & Modules - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MPC5777M-416DS when available in the Embedded Daughter Boards & Modules - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC5777M-416DS you can contact the distributor directly for product support, shipping queries etc.
Is the MPC5777M-416DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC5777M-416DS have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for MPC5777M-416DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC5777M-416DS often in real-time on the comparison pages.
What if I can't find stock of MPC5777M-416DS?
You can fill out our help required form which you can use to request a quote for MPC5777M-416DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.