Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | Power Architecture |
Core Sub-Architecture | - |
Silicon Core Number | MPC5748G |
Silicon Family Name | MPC57xx |
For Use With | NXP MPC574XG-MB Motherboard |
Kit Contents | Daughterboard MPC5748G |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 160MHz 32bit CPU 324 BGA 40MHz Crystal/FlexRay 40-Pin MLB Connector 3.3V & 5V Supply |
Daughter Board, 32Bit Mcu | Newark Electronics |
MPC574XG 324 BGA Daughter Card for Gateway | Avnet America |
DAUGHTER BOARD, 32BIT MCU | element14 |
Where can I find additional details, specifications and documents for a MPC574XG-324DS?
Additional datasheets, footprints and schematics for MPC574XG-324DS are listed on our Part Details page. You can also find images and similar parts to MPC574XG-324DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC574XG-324DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC574XG-324DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC574XG-324DS fall under?
The MPC574XG-324DS is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MPC574XG-324DS when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC574XG-324DS you can contact the distributor directly for product support, shipping queries etc.
Is the MPC574XG-324DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC574XG-324DS have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for MPC574XG-324DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC574XG-324DS often in real-time on the comparison pages.
What if I can't find stock of MPC574XG-324DS?
You can fill out our help required form which you can use to request a quote for MPC574XG-324DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.