Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | Power Architecture |
Core Sub-Architecture | e200 |
Silicon Core Number | MPC5748G |
Silicon Family Name | Qorivva |
For Use With | MPC5748G-MB Motherboard |
Kit Contents | Daughter Board MPC5748G |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 160MHz MCU Media Local Bus 40pin Connector 176pin IC Socket |
Silicon Manufacturer:Nxp | Newark Electronics |
MPC574xC/G - 32-Bit e200 Microcontroller Embedded Evaluation Board | Future Electronics |
MPC57xx Family Microcontroller Daughter Card | Avnet America |
DAUGHTER CARD, MCU | element14 |
Where can I find additional details, specifications and documents for a MPC574XG-176DS?
Additional datasheets, footprints and schematics for MPC574XG-176DS are listed on our Part Details page. You can also find images and similar parts to MPC574XG-176DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC574XG-176DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC574XG-176DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC574XG-176DS fall under?
The MPC574XG-176DS is listed under Embedded Computers Education & Maker Boards > Other Embedded Computers > Embedded Daughter Boards & Modules - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MPC574XG-176DS when available in the Embedded Daughter Boards & Modules - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC574XG-176DS you can contact the distributor directly for product support, shipping queries etc.
Is the MPC574XG-176DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC574XG-176DS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MPC574XG-176DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC574XG-176DS often in real-time on the comparison pages.
What if I can't find stock of MPC574XG-176DS?
You can fill out our help required form which you can use to request a quote for MPC574XG-176DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.