Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$402.63
Silicon Manufacturer | NXP |
---|---|
Core Architecture | Power Architecture |
Core Sub-Architecture | e200 |
Silicon Core Number | MPC5746R |
Silicon Family Name | MPC57xx |
For Use With | MPC57XXXMB Mother Board |
Kit Contents | Daughter Card MPC5746R |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Daughter Card, Power Architecture, Lqfp | Newark Electronics |
Daughter Cards & OEM Boards MPC5746R-176DS Daughter Card With Socket and Silicon | Future Electronics |
MPC5746R 32-Bit Microcontroller Evaluation Board | Avnet America |
DAUGHTER CARD, POWER ARCHITECTURE, LQFP | element14 |
Where can I find additional details, specifications and documents for a MPC5746R-176DS?
Additional datasheets, footprints and schematics for MPC5746R-176DS are listed on our Part Details page. You can also find images and similar parts to MPC5746R-176DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC5746R-176DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC5746R-176DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC5746R-176DS fall under?
The MPC5746R-176DS is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MPC5746R-176DS when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC5746R-176DS you can contact the distributor directly for product support, shipping queries etc.
Is the MPC5746R-176DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC5746R-176DS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MPC5746R-176DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC5746R-176DS often in real-time on the comparison pages.
What if I can't find stock of MPC5746R-176DS?
You can fill out our help required form which you can use to request a quote for MPC5746R-176DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.