Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Unknown |
Resistance | 1ohm |
---|---|
Product Range | MPC Series |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Dielectric Strength VDC | 5000V |
External Depth | 25.4mm |
External Length / Height | 25.4mm |
External Width | 12.7mm |
Full Power Rating Temperature | 70°C |
Lead Spacing | 5.08mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 300V |
Resistor, Thick Film, 1 Ohm, 5W, 5% | Newark Electronics |
RES, 1R, 5%, 5W, RADIAL, THICK FILM | element14 |
Special Order: MPC5 1R0 5% Resistance Value: 1 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 12.7 x 2.54 x 25.4 mm Through-Hole Resistor | 1 Ω Thick Film Power Resistor 5 % | Part Number: MPC521R0J | Internal Number: 1623776-6 | 12.7 x 2.54 x 25.4 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a MPC521R0J?
Additional datasheets, footprints and schematics for MPC521R0J are listed on our Part Details page. You can also find images and similar parts to MPC521R0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC521R0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC521R0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC521R0J fall under?
The MPC521R0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MPC521R0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC521R0J you can contact the distributor directly for product support, shipping queries etc.
Is the MPC521R0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC521R0J have stock available?
Authorised distributors including Newark Electronics, element14, TE Store and Farnell have stock available or on a lead time for MPC521R0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC521R0J often in real-time on the comparison pages.
What if I can't find stock of MPC521R0J?
You can fill out our help required form which you can use to request a quote for MPC521R0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.