Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Unknown |
Resistance | 100ohm |
---|---|
Product Range | MPC Series |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Dielectric Strength VDC | 5000V |
External Depth | 25.4mm |
External Length / Height | 25.4mm |
External Width | 12.7mm |
Full Power Rating Temperature | 70°C |
Lead Spacing | 5.08mm |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 300V |
MPC5 100R 5% Resistance Value: 100 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 12.7 x 2.54 x 25.4 mm Through-Hole Resistor | 100 Ω Thick Film Power Resistor 5 % | Part Number: MPC52101J | Internal Number: 1623776-2 | 12.7 x 2.54 x 25.4 mm | TE Connectivity | TE Store |
Through Hole Thick Film Resistor, Mpc Series, 100 Ohm, 5 W, - 5%, 300 V, Radial Leaded Rohs Compliant: Yes |Cgs Te Connectivity MPC52101J | Newark Electronics |
RES, 100R, 5%, 5W, RADIAL, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a MPC52101J?
Additional datasheets, footprints and schematics for MPC52101J are listed on our Part Details page. You can also find images and similar parts to MPC52101J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC52101J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC52101J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC52101J fall under?
The MPC52101J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MPC52101J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC52101J you can contact the distributor directly for product support, shipping queries etc.
Is the MPC52101J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC52101J have stock available?
Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for MPC52101J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC52101J often in real-time on the comparison pages.
What if I can't find stock of MPC52101J?
You can fill out our help required form which you can use to request a quote for MPC52101J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.