Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.01
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 1.5kohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
16-V, 8:1 differential, 1-channel analog multiplexer | Texas Instruments |
Analog Multiplexer, MPC507AU | RS |
Analogue Mux, 2 Ch, 8:1, Soic-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MPC507AU?
Additional datasheets, footprints and schematics for MPC507AU are listed on our Part Details page. You can also find images and similar parts to MPC507AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC507AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC507AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC507AU fall under?
The MPC507AU is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to MPC507AU when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC507AU you can contact the distributor directly for product support, shipping queries etc.
Is the MPC507AU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC507AU have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MPC507AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC507AU often in real-time on the comparison pages.
What if I can't find stock of MPC507AU?
You can fill out our help required form which you can use to request a quote for MPC507AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.