No distributors results available
View Full Pricing & Stock ComparisonMultiplexer Configuration | 8 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 1.5kohm |
Supply Voltage Range | ± 5V to ± 22V |
Analogue Multiplexer Case | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Multiplexer Type | Differential |
Analogue Switch Case Style | DIP |
Base Number | 507 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 700µA |
Supply Voltage Max | 22V |
Supply Voltage Min | 5V |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a MPC507AP.?
Additional datasheets, footprints and schematics for MPC507AP. are listed on our Part Details page. You can also find images and similar parts to MPC507AP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC507AP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC507AP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC507AP. fall under?
The MPC507AP. is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to MPC507AP. when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC507AP. you can contact the distributor directly for product support, shipping queries etc.
Is the MPC507AP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC507AP. have stock available?
There is no stock from authorised distributors for MPC507AP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC507AP. often in real-time on the comparison pages.
What if I can't find stock of MPC507AP.?
You can fill out our help required form which you can use to request a quote for MPC507AP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.