Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 1.5kohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
16-V, 16:1, 1-channel general-purpose analog multiplexer | Texas Instruments |
16 channel analogue mux,MPC506AU 1300ohm | RS |
Analogue Mux, 1 Ch, 16:1, Soic-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MPC506AU .?
Additional datasheets, footprints and schematics for MPC506AU . are listed on our Part Details page. You can also find images and similar parts to MPC506AU . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC506AU . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC506AU . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC506AU . fall under?
The MPC506AU . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to MPC506AU . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC506AU . you can contact the distributor directly for product support, shipping queries etc.
Is the MPC506AU . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC506AU . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MPC506AU ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC506AU . often in real-time on the comparison pages.
What if I can't find stock of MPC506AU .?
You can fill out our help required form which you can use to request a quote for MPC506AU . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.