Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Compliant |
LED Color | Yellow |
---|---|
Operating Voltage | 2VDC |
Mounting Hole Dia | 5.943mm |
Forward Current If | 30mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | Not Rated |
Product Range | MPC Series |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V | Newark Electronics |
Panel Mount LED Assembly 3mm Yellow LED w\ Diffused Lens 12 In Wire No Connector | Future Electronics |
Where can I find additional details, specifications and documents for a MPC3YDW12.0?
Additional datasheets, footprints and schematics for MPC3YDW12.0 are listed on our Part Details page. You can also find images and similar parts to MPC3YDW12.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC3YDW12.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC3YDW12.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC3YDW12.0 fall under?
The MPC3YDW12.0 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to MPC3YDW12.0 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC3YDW12.0 you can contact the distributor directly for product support, shipping queries etc.
Is the MPC3YDW12.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPC3YDW12.0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for MPC3YDW12.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC3YDW12.0 often in real-time on the comparison pages.
What if I can't find stock of MPC3YDW12.0?
You can fill out our help required form which you can use to request a quote for MPC3YDW12.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.