MPC1055LR36C Inductors & Filters by KEMET

INDUCTOR 0.36UH 20% SMD POWER

Status: Unknown
Series: MPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Farnell
Farnell
from US$1.01
No stock
Buy Now
Logo for Avnet America
Avnet America
-
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.35
-
Buy Now
Logo for element14
element14
from US$1.03
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 360nH
RMS Current (Irms) 32A
Inductor Construction Shielded
Saturation Current (Isat) 35A
Product Range MPC Series
Power Inductor Case 11.7mm x 10mm x 5.5mm
DC Resistance Max 750µohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Power Inductor (SMD), 360 nH, ± 20%, 32 A, 35 A, 11.7mm x 10mm x 5.5mm | Avnet America
Inductor Power 0.36Uh 20% Smd Rohs Compliant: Yes |Kemet MPC1055LR36C | Newark Electronics
INDUCTOR, 0.36UH, 20%, SMD, POWER | element14
Power Inductor (SMD), 360 nH, � 20%, 32 A, 35 A, 11.7mm x 10mm x 5.5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPC1055LR36C?

Additional datasheets, footprints and schematics for MPC1055LR36C are listed on our Part Details page. You can also find images and similar parts to MPC1055LR36C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPC1055LR36C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC1055LR36C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPC1055LR36C fall under?

The MPC1055LR36C is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MPC1055LR36C when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPC1055LR36C you can contact the distributor directly for product support, shipping queries etc.

Is the MPC1055LR36C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPC1055LR36C have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for MPC1055LR36C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPC1055LR36C often in real-time on the comparison pages.

What if I can't find stock of MPC1055LR36C?

You can fill out our help required form which you can use to request a quote for MPC1055LR36C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay