Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Unknown |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 18.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 21A |
Product Range | MPC Series |
Power Inductor Case | 11.7mm x 10mm x 5.5mm |
DC Resistance Max | 0.0023ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
V |Kemet MPC1055L1R0C | Newark Electronics |
Power Inductor (SMD), 1 uH, ± 20%, 18.5 A, 21 A, 11.7mm x 10mm x 5.5mm | Avnet America |
INDUCTOR, 1UH, 20%, SMD, POWER | element14 |
Power Inductor (SMD), 1 uH, � 20%, 18.5 A, 21 A, 11.7mm x 10mm x 5.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a MPC1055L1R0C?
Additional datasheets, footprints and schematics for MPC1055L1R0C are listed on our Part Details page. You can also find images and similar parts to MPC1055L1R0C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC1055L1R0C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC1055L1R0C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC1055L1R0C fall under?
The MPC1055L1R0C is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MPC1055L1R0C when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC1055L1R0C you can contact the distributor directly for product support, shipping queries etc.
Is the MPC1055L1R0C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC1055L1R0C have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for MPC1055L1R0C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC1055L1R0C often in real-time on the comparison pages.
What if I can't find stock of MPC1055L1R0C?
You can fill out our help required form which you can use to request a quote for MPC1055L1R0C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.