MPC0730LR20C Inductors & Filters by KEMET

INDUCTOR 0.2UH 20% SMD POWER

Status: Unknown
Series: MPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Farnell
Farnell
from US$0.83
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.93
5,951
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.17
-
Buy Now
Logo for element14
element14
from US$1.04
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 200nH
RMS Current (Irms) 23A
Inductor Construction Shielded
Saturation Current (Isat) 17.5A
Product Range MPC Series
Power Inductor Case 8mm x 6.7mm x 4mm
DC Resistance Max 0.0012ohm
Inductance Tolerance ± 25%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

V |Kemet MPC0730LR20C | Newark Electronics
Power Inductor (SMD), 200 nH, ± 20%, 23 A, 17.5 A, 8mm x 6.7mm x 3mm | Avnet America
INDUCTOR, 0.2UH, 20%, SMD, POWER | element14
Power Inductor (SMD), 200 nH, � 20%, 23 A, 17.5 A, 8mm x 6.7mm x 3mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPC0730LR20C?

Additional datasheets, footprints and schematics for MPC0730LR20C are listed on our Part Details page. You can also find images and similar parts to MPC0730LR20C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPC0730LR20C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC0730LR20C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPC0730LR20C fall under?

The MPC0730LR20C is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MPC0730LR20C when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPC0730LR20C you can contact the distributor directly for product support, shipping queries etc.

Is the MPC0730LR20C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPC0730LR20C have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MPC0730LR20C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPC0730LR20C often in real-time on the comparison pages.

What if I can't find stock of MPC0730LR20C?

You can fill out our help required form which you can use to request a quote for MPC0730LR20C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay