Status: | Unknown |
---|---|
Series: | MPB Series |
RoHS: | Compliant |
Prices starting from US$208.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$208.64
|
No stock
|
Buy Now |
Supply Voltage Max | 120VAC |
---|---|
Time Min | 5s |
Time Max | 5min |
Product Range | MPB Series |
Reset Time | 500ms |
RoHS Compliant | Yes |
Electromechanical Motor Timer | Newark Electronics |
Where can I find additional details, specifications and documents for a MPB-5M?
Additional datasheets, footprints and schematics for MPB-5M are listed on our Part Details page. You can also find images and similar parts to MPB-5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPB-5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPB-5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPB-5M fall under?
The MPB-5M is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to MPB-5M when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPB-5M you can contact the distributor directly for product support, shipping queries etc.
Is the MPB-5M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPB-5M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MPB-5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPB-5M often in real-time on the comparison pages.
What if I can't find stock of MPB-5M?
You can fill out our help required form which you can use to request a quote for MPB-5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.