Status: | Unknown |
---|---|
Series: | MPA Series |
RoHS: | Unknown |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.75
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$16.93
|
446
in stock
|
Buy Now | |
element14
from US$7.03
|
446
in stock
|
Buy Now | |
Farnell
from US$9.60
|
446
in stock
|
Buy Now | |
Chip One Stop
from US$5.94
|
146
in stock
|
Buy Now | |
RS Americas
from US$13.57
|
117
in stock
|
Buy Now | |
Rapid Electronics
from US$19.43
|
96
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.99
|
28
in stock
|
Buy Now | |
TE Store
from US$31.08
|
4
in stock
|
Buy Now | |
Rutronik
from US$8.19
|
-
|
Buy Now | |
Avnet America
from US$15.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | MPA Series |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Plunger |
Actuator / Cap Colour | Black |
Contact Current AC Max | 6A |
External Depth | 13mm |
External Length / Height | 37mm |
External Width | 13mm |
Insulation Resistance | 1000Mohm |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 140°C |
Operating Temperature Min | -45°C |
Panel Cutout Diameter | 6.2mm |
Proof Voltage | 1000V |
Pushbutton Switch, 2Pole | Newark Electronics |
PUSHBUTTON SWITCH, 2POLE | element14 |
Switch: push-button | Transfer Multisort Elektronik |
SOLDERLUG, DPDT, ON-MOM, Strai | Rutronik |
Switch Push Button ON Mom DPDT Round Button 6A 250VAC 30VDC Momentary Contact Solder Lug Panel Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MPA Series |
RoHS: | Compliant |
Product Range | MPA Series |
---|---|
Panel Cutout Diameter | 6.4mm |
Contact Configuration | DPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Plunger for Cap |
Contact Current AC Max | 6A |
RoHS Compliant | Yes |
Switch, Pushbutton, Panel Mount, 1000 V(RMS) (Min.), 6 A, Wire Lug, Thermoset | TE Connectivity MPA206R | RS Americas |
Pushbutton Switches DPDT MOM PANEL MT | Rapid Electronics |
Switch,Pushbutton,PanelMount,1000V(RMS) | RS |
MPA206R=SW P/B MOM DPDT Configuration (Pole-Throw): Double Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Double Pole - Double Throw Switch Single Extended | Pushbutton Switch | Part Number: MPA206R | Internal Number: 3-1437567-3 | TE Connectivity | TE Store |
Switch Push Button ON OFF DPDT Round Plunger 6A 250VAC Momentary Contact Wire Lug Panel Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a MPA206R?
Additional datasheets, footprints and schematics for MPA206R are listed on our Part Details page. You can also find images and similar parts to MPA206R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPA206R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPA206R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPA206R fall under?
The MPA206R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPA206R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPA206R you can contact the distributor directly for product support, shipping queries etc.
Is the MPA206R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPA206R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for MPA206R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPA206R often in real-time on the comparison pages.
What if I can't find stock of MPA206R?
You can fill out our help required form which you can use to request a quote for MPA206R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.