Status: | Unknown |
---|---|
Series: | MP900 Series |
RoHS: | Compliant |
Resistance | 0.4ohm |
---|---|
Product Range | MP900 Series |
Power Rating | 30W |
Resistance Tolerance | ± 1% |
Resistor Case Style | TO-220 |
Voltage Rating | 250V |
Resistor Element Type | Ceramic |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Caddock Power Resistor 30W 400mOhm 1% | Distrelec |
Resistor, Film, 30W, 0.40 Ohm, 1 percent, TO-220, Non-Inductive | Caddock MP930-0.40-1% | RS Americas |
Current Sense Resistor, 0.4 Ohm, 30W, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a MP930-0.40-1%?
Additional datasheets, footprints and schematics for MP930-0.40-1% are listed on our Part Details page. You can also find images and similar parts to MP930-0.40-1% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP930-0.40-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP930-0.40-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP930-0.40-1% fall under?
The MP930-0.40-1% is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to MP930-0.40-1% when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP930-0.40-1% you can contact the distributor directly for product support, shipping queries etc.
Is the MP930-0.40-1% RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP930-0.40-1% have stock available?
Authorised distributors including Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for MP930-0.40-1%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP930-0.40-1% often in real-time on the comparison pages.
What if I can't find stock of MP930-0.40-1%?
You can fill out our help required form which you can use to request a quote for MP930-0.40-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.