MP915-470-1% Resistors - Fixed Value by Caddock Electronics

RESISTOR, POWER FILM, 470 OHM, 15W, 1%

Status: Unknown
Series: MP900 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Resistance 470ohm
Product Range MP900 Series
Power Rating 15W
Resistance Tolerance ± 1%
Resistor Case Style TO-126
Voltage Rating 200V
Resistor Element Type Ceramic
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Resistor, Power Film, 470 Ohm, 15W, 1% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MP915-470-1%?

Additional datasheets, footprints and schematics for MP915-470-1% are listed on our Part Details page. You can also find images and similar parts to MP915-470-1% on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MP915-470-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP915-470-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MP915-470-1% fall under?

The MP915-470-1% is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to MP915-470-1% when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MP915-470-1% you can contact the distributor directly for product support, shipping queries etc.

Is the MP915-470-1% RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MP915-470-1% have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MP915-470-1%.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MP915-470-1% often in real-time on the comparison pages.

What if I can't find stock of MP915-470-1%?

You can fill out our help required form which you can use to request a quote for MP915-470-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay