Status: | Unknown |
---|---|
Series: | MP900 Series |
RoHS: | Unknown |
Prices starting from US$2.98
Resistance | 0.1ohm |
---|---|
Product Range | MP900 Series |
Power Rating | 15W |
Resistance Tolerance | ± 1% |
Resistor Case Style | TO-126 |
Voltage Rating | 200V |
Resistor Element Type | Thick Film |
RoHS Compliant | Yes |
Current Sense Resistor, 0.1 Ohm, 15W, 1% | Newark Electronics |
Caddock thick film resistor,0.1R 15W 1% | RS |
Resistor, Fixed, Power, 1%, 0.1 Ohms, 15 W, TO-126, 200 V, TH, Heat Sink | Caddock MP915-0.10-1% | RS Americas |
Caddock Through Hole Resistor 15W 100mOhm 1% | Distrelec |
Where can I find additional details, specifications and documents for a MP915-0.10-1%?
Additional datasheets, footprints and schematics for MP915-0.10-1% are listed on our Part Details page. You can also find images and similar parts to MP915-0.10-1% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP915-0.10-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP915-0.10-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP915-0.10-1% fall under?
The MP915-0.10-1% is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to MP915-0.10-1% when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP915-0.10-1% you can contact the distributor directly for product support, shipping queries etc.
Is the MP915-0.10-1% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP915-0.10-1% have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for MP915-0.10-1%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP915-0.10-1% often in real-time on the comparison pages.
What if I can't find stock of MP915-0.10-1%?
You can fill out our help required form which you can use to request a quote for MP915-0.10-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.