MP9100-75.0-1% Resistors by Caddock Electronics

CURRENT SENSE RESISTOR 75 OHM 100W 1%

Status: Unknown
Series: MP9000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.99

Distributor Stock
Logo for RS
RS
from US$6.99
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.39
74
in stock
Buy Now
Logo for element14
element14
from US$8.64
74
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.07
74
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$9.54
19
in stock
Buy Now

Specifications

Resistance 75ohm
Product Range MP9000 Series
Power Rating 100W
Resistance Tolerance ± 1%
Resistor Case Style TO-247
Voltage Rating -
Resistor Element Type Thick Film
No. of Pins 2

Alternative Descriptions

Current Sense Resistor, 75 Ohm, 100W, 1% | Newark Electronics
CURRENT SENSE RESISTOR, 75 OHM, 100W, 1% | element14
Resistor, Fixed, Power, 1%, 75 Ohms, 100 W, TO-247, TH, Heat Sink | Caddock MP9100-75.0-1% | RS Americas
Resistor, Pwr Film | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MP9100-75.0-1%?

Additional datasheets, footprints and schematics for MP9100-75.0-1% are listed on our Part Details page. You can also find images and similar parts to MP9100-75.0-1% on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MP9100-75.0-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP9100-75.0-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MP9100-75.0-1% fall under?

The MP9100-75.0-1% is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MP9100-75.0-1% when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MP9100-75.0-1% you can contact the distributor directly for product support, shipping queries etc.

Is the MP9100-75.0-1% RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MP9100-75.0-1% have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for MP9100-75.0-1%.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MP9100-75.0-1% often in real-time on the comparison pages.

What if I can't find stock of MP9100-75.0-1%?

You can fill out our help required form which you can use to request a quote for MP9100-75.0-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay