Status: | Unknown |
---|---|
Series: | MP800 Series |
RoHS: | Compliant |
Resistance | 100ohm |
---|---|
Product Range | MP800 Series |
Power Rating | 50W |
Resistance Tolerance | ± 1% |
Resistor Case Style | TO-220 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Resistor, Power Film, 50 W, +/- 1, 300 V (Max.), -20 to +50 ppm/C, 2.50 C/W | Caddock MP850-100-1% | RS Americas |
RES, 10R, 50W, TO-220 | element14 |
Current Sense Resistor, 100 Ohm, 50W, 1% | Newark Electronics |
Resistor, Pwr Film | RS |
Where can I find additional details, specifications and documents for a MP850-100-1%?
Additional datasheets, footprints and schematics for MP850-100-1% are listed on our Part Details page. You can also find images and similar parts to MP850-100-1% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP850-100-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP850-100-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP850-100-1% fall under?
The MP850-100-1% is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to MP850-100-1% when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP850-100-1% you can contact the distributor directly for product support, shipping queries etc.
Is the MP850-100-1% RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP850-100-1% have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for MP850-100-1%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP850-100-1% often in real-time on the comparison pages.
What if I can't find stock of MP850-100-1%?
You can fill out our help required form which you can use to request a quote for MP850-100-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.