Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2Outputs |
Output Power Max | 600W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 30A |
Output Voltage - Output 2 | 5V |
RoHS Compliant | Yes |
Ac-Dc Converter, Enclosed, 2 O/P, 600W, 12V, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a MP62L1E01?
Additional datasheets, footprints and schematics for MP62L1E01 are listed on our Part Details page. You can also find images and similar parts to MP62L1E01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP62L1E01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP62L1E01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP62L1E01 fall under?
The MP62L1E01 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Enclosed Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MP62L1E01 when available in the AC / DC Enclosed Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP62L1E01 you can contact the distributor directly for product support, shipping queries etc.
Is the MP62L1E01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP62L1E01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MP62L1E01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP62L1E01 often in real-time on the comparison pages.
What if I can't find stock of MP62L1E01?
You can fill out our help required form which you can use to request a quote for MP62L1E01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.