Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2Outputs |
Output Power Max | 600W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 14A |
Output Voltage - Output 2 | 15V |
Height | 63.5mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MP6-1N-1N-01?
Additional datasheets, footprints and schematics for MP6-1N-1N-01 are listed on our Part Details page. You can also find images and similar parts to MP6-1N-1N-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP6-1N-1N-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP6-1N-1N-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP6-1N-1N-01 fall under?
The MP6-1N-1N-01 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Enclosed Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MP6-1N-1N-01 when available in the AC / DC Enclosed Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP6-1N-1N-01 you can contact the distributor directly for product support, shipping queries etc.
Is the MP6-1N-1N-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP6-1N-1N-01 have stock available?
There is no stock from authorised distributors for MP6-1N-1N-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP6-1N-1N-01 often in real-time on the comparison pages.
What if I can't find stock of MP6-1N-1N-01?
You can fill out our help required form which you can use to request a quote for MP6-1N-1N-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.