Status: | Active |
---|---|
Series: | MP34DT06J |
RoHS: | Compliant |
Prices starting from US$1.11
Single supply voltage |
Low power consumption |
AOP = 122.5 dBSPL |
64 dB signal-to-noise ratio |
Omnidirectional sensitivity |
–26 dBFS ± 1 dB sensitivity |
PDM output |
HCLGA package Top-port design SMD-compliant EMI-shielded ECOPACK, RoHS, and “Green” compliant |
Top-port design |
SMD-compliant |
EMI-shielded |
ECOPACK, RoHS, and “Green” compliant |
Product Specifications |
---|
DS12698 MEMS audio sensor omnidirectional digital microphone |
Design Notes & Tips |
---|
DT0117 MIcrophone array beamforming in the PCM and PDM domain |
Presentations |
---|
MEMS Microphone Evaluation Kits |
Flyers |
---|
Analog and Digital MEMS microphones everywhere |
MEMS digital microphone for high fidelity applications |
Mems Microphone, -40 To 85Deg C | Newark Electronics |
MEMS MICROPHONE, 3.6V, HCLGA | element14 |
MP34DT06J Series 1.8 V 64dB MEMS Audio Sensor Omnidirectional Digital Microphone | Future Electronics |
Mic Digital Omni-Directional -26dBFS 3.6V Rectangular Solder Pad T/R | Avnet America |
Where can I find additional details, specifications and documents for a MP34DT06JTR?
Additional datasheets, footprints and schematics for MP34DT06JTR are listed on our Part Details page. You can also find images and similar parts to MP34DT06JTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP34DT06JTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP34DT06JTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP34DT06JTR fall under?
The MP34DT06JTR is listed under MEMS and Sensors > MEMS Microphones.
Can I view similar or alternative parts?
You can view similar parts to MP34DT06JTR when available in the MEMS Microphones range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP34DT06JTR you can contact the distributor directly for product support, shipping queries etc.
Is the MP34DT06JTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MP34DT06JTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for MP34DT06JTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP34DT06JTR often in real-time on the comparison pages.
What if I can't find stock of MP34DT06JTR?
You can fill out our help required form which you can use to request a quote for MP34DT06JTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.