Status: | Active |
---|---|
Series: | MP34DT05-A |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
11,050
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
96,000
in stock
|
Buy Now | |
element14
from US$1.07
|
8,878
in stock
|
Buy Now | |
Farnell
from US$1.03
|
8,878
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
2,111
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single supply voltage |
Low power consumption |
AOP = 122.5 dBSPL |
64 dB signal-to-noise ratio |
Omnidirectional sensitivity |
–26 dBFS ±3 dB sensitivity |
PDM output |
HCLGA package Top-port design SMD-compliant EMI-shielded ECOPACK, RoHS, and “Green” compliant |
Top-port design |
SMD-compliant |
EMI-shielded |
ECOPACK, RoHS, and “Green” compliant |
Product Specifications |
---|
DS12239 MEMS audio sensor omnidirectional digital microphone |
Design Notes & Tips |
---|
DT0117 MIcrophone array beamforming in the PCM and PDM domain |
Application Notes for related Tools & Software |
---|
AN5508 Social Distancing Detection using Bluetooth® Low Energy |
Presentations |
---|
MEMS Microphone Evaluation Kits |
Flyers |
---|
Analog and Digital MEMS microphones everywhere |
MEMS digital microphone for high fidelity applications |
MP Series 3.6 V 650 ╡A -26 dB Audio Sensor Omnidirectional Digital Microphone | Future Electronics |
MP34DT05TR-A, Diff Pressure Sensor ICs | RS |
MEMS MICROPHONE, 3.6V, HCLGA-4 | element14 |
Mems Microphone, 3.6V, Hclga-4 | Newark Electronics |
Mic Omni-Directional -26dB 3.6Vdc Rectangular Solder Pad | Avnet America |
Where can I find additional details, specifications and documents for a MP34DT05TR-A?
Additional datasheets, footprints and schematics for MP34DT05TR-A are listed on our Part Details page. You can also find images and similar parts to MP34DT05TR-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP34DT05TR-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP34DT05TR-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP34DT05TR-A fall under?
The MP34DT05TR-A is listed under MEMS and Sensors > MEMS Microphones.
Can I view similar or alternative parts?
You can view similar parts to MP34DT05TR-A when available in the MEMS Microphones range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP34DT05TR-A you can contact the distributor directly for product support, shipping queries etc.
Is the MP34DT05TR-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MP34DT05TR-A have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MP34DT05TR-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP34DT05TR-A often in real-time on the comparison pages.
What if I can't find stock of MP34DT05TR-A?
You can fill out our help required form which you can use to request a quote for MP34DT05TR-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.