Status: | Unknown |
---|---|
Series: | MP24 Series |
RoHS: | Compliant |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.24
|
-
|
Buy Now |
Frequency Nom | 11.0592MHz |
---|---|
Crystal Case | SMD, 11.4mm x 5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | MP24 Series |
Frequency | 11.0592MHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MP24G-11.0592-18P-30/50/X/80R?
Additional datasheets, footprints and schematics for MP24G-11.0592-18P-30/50/X/80R are listed on our Part Details page. You can also find images and similar parts to MP24G-11.0592-18P-30/50/X/80R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP24G-11.0592-18P-30/50/X/80R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP24G-11.0592-18P-30/50/X/80R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP24G-11.0592-18P-30/50/X/80R fall under?
The MP24G-11.0592-18P-30/50/X/80R is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to MP24G-11.0592-18P-30/50/X/80R when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP24G-11.0592-18P-30/50/X/80R you can contact the distributor directly for product support, shipping queries etc.
Is the MP24G-11.0592-18P-30/50/X/80R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP24G-11.0592-18P-30/50/X/80R have stock available?
Authorised distributors including element14 have stock available or on a lead time for MP24G-11.0592-18P-30/50/X/80R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP24G-11.0592-18P-30/50/X/80R often in real-time on the comparison pages.
What if I can't find stock of MP24G-11.0592-18P-30/50/X/80R?
You can fill out our help required form which you can use to request a quote for MP24G-11.0592-18P-30/50/X/80R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.