Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.32
|
No stock
|
Buy Now | |
element14
from US$29.07
|
2,297
in stock
|
Buy Now | |
Farnell
from US$28.98
|
1,690
in stock
|
Buy Now | |
Newark Electronics
from US$31.32
|
175
in stock
|
Buy Now | |
RS Americas
from US$27.27
|
131
in stock
|
Buy Now | |
Distrelec
from US$30.11
|
77
in stock
|
Buy Now | |
Future Electronics
from US$24.01
|
66
in stock
|
Buy Now | |
Sager
from US$28.49
|
30
in stock
|
Buy Now | |
Carlton-Bates
from US$34.62
|
-
|
Buy Now | |
Schukat Electronic
from US$25.64
|
-
|
Buy Now | |
TTI Europe
from US$28.42
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 4A |
Operating Voltage Max | 280VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 24VDC |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Control Voltage DC Max | 24VDC |
Control Voltage DC Min | 3VDC |
SSR, 4A, 240VAC | element14 |
Solid State Relay, 280 VAC, SPST-NO, 4A/240VAC, Zero Switching, MP Series | Opto 22 MP240D4 | RS Americas |
MP Series 4 A 240 V Zero Cross DC Control Solid State Relay Through Hole - SIP-4 | Future Electronics |
Status: | Unknown |
---|---|
Series: | MP Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 4A |
Operating Voltage Max | 280Vrms |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | MP Series |
SVHC | No SVHC (07-Jul-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Ssr, 4A, 24-280Vac, 3-32Vdc | Newark Electronics |
Sensata Crydom Solid State Relay Single Phase, MP, 1NO, 4A, 280V, Radial Leads | Distrelec |
Solid State Relays - PCB Mount PCB SIP SSR 280VAC 4A, 3-32VDC, ZC | Sager |
SIL SSR,4A 12-280Vac | RS |
Relay, Solid State | Carlton-Bates |
Solid State Relay Z-Vers. 280V 4A SIP4 | Schukat Electronic |
SSR PCB MOUNT SIP 280VAC/4A 3- | TTI Europe |
Solid State Relay | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 4A |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Operating Voltage Min | 24Vrms |
Operating Voltage Max | 280Vrms |
Control Voltage Min | 3VDC |
Output Device | SCR |
Where can I find additional details, specifications and documents for a MP240D4?
Additional datasheets, footprints and schematics for MP240D4 are listed on our Part Details page. You can also find images and similar parts to MP240D4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP240D4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP240D4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP240D4 fall under?
The MP240D4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MP240D4 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP240D4 you can contact the distributor directly for product support, shipping queries etc.
Is the MP240D4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP240D4 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for MP240D4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP240D4 often in real-time on the comparison pages.
What if I can't find stock of MP240D4?
You can fill out our help required form which you can use to request a quote for MP240D4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.