Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | MEMS Microphone |
---|---|
Supply Voltage Range | 1.6V to 3.6V |
Control Interface | - |
Audio IC Case Style | RHLGA |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
MEMS MICROPHONE, 1-CH, 64DBA, RHLGA-3 | Farnell |
Audio Control, Mems Microphone, 1.6V To 3.6V, Rhlga, 3, -40 C Rohs Compliant: Yes |Stmicroelectronics MP23AB02BTR | Newark Electronics |
Where can I find additional details, specifications and documents for a MP23AB02BTR?
Additional datasheets, footprints and schematics for MP23AB02BTR are listed on our Part Details page. You can also find images and similar parts to MP23AB02BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP23AB02BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP23AB02BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP23AB02BTR fall under?
The MP23AB02BTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to MP23AB02BTR when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP23AB02BTR you can contact the distributor directly for product support, shipping queries etc.
Is the MP23AB02BTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP23AB02BTR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MP23AB02BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP23AB02BTR often in real-time on the comparison pages.
What if I can't find stock of MP23AB02BTR?
You can fill out our help required form which you can use to request a quote for MP23AB02BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.