MP2060-0.10-1% Resistors - Fixed Value by Caddock Electronics

RESISTOR, POWER FILM, 0.1 OHM, 60W, 1%

Status: Unknown
Series: MP2060 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.22

Distributor Stock
Logo for RS
RS
from US$8.52
37
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$10.61
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.97
-
Buy Now

Specifications

Resistance 0.1ohm
Product Range MP2060 Series
Power Rating 60W
Resistance Tolerance ± 1%
Resistor Case Style TO-220
Voltage Rating 250V
Resistor Element Type Thick Film
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Caddock Through Hole Resistor 60W 100mOhm 1% | Distrelec
RESISTOR 60W 0R1 1% | RS
Resistor, Power Film, 0.1 Ohm, 60W, 1% | Newark Electronics
Resistor, Fixed, Power, 1%, 0.1 Ohms, 60 W, TO-220 Clip, 250 V, TH, Heat Sink | Caddock MP2060-0.10-1% | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MP2060-0.10-1%?

Additional datasheets, footprints and schematics for MP2060-0.10-1% are listed on our Part Details page. You can also find images and similar parts to MP2060-0.10-1% on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MP2060-0.10-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP2060-0.10-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MP2060-0.10-1% fall under?

The MP2060-0.10-1% is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to MP2060-0.10-1% when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MP2060-0.10-1% you can contact the distributor directly for product support, shipping queries etc.

Is the MP2060-0.10-1% RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MP2060-0.10-1% have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for MP2060-0.10-1%.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MP2060-0.10-1% often in real-time on the comparison pages.

What if I can't find stock of MP2060-0.10-1%?

You can fill out our help required form which you can use to request a quote for MP2060-0.10-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay