Status: | Unknown |
---|---|
Series: | MP2018 Series |
RoHS: | Unknown |
Prices starting from US$2.45
Sensing Range Max | 17.8mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 200mA |
Product Range | MP2018 Series |
Sensor Housing | Flange Mount |
Sensor Input | Magnetic |
Sensor, Magnetic Proximity, SPST-NC, Reed, IP65,Plastic,10W,30VAC,24AWG X 305mm Wire | ZF Electronics MP201802 | RS Americas |
Proximity Sensor | Newark Electronics |
MP2 Series 200 V 0.2 A 3 W SPST-NO Reed Based Magnetic Position Sensor | Future Electronics |
Proximity Sensors .2A 30VDC 24AWG 12 SPST FormB, Flng Mnt | Sager |
Where can I find additional details, specifications and documents for a MP201802?
Additional datasheets, footprints and schematics for MP201802 are listed on our Part Details page. You can also find images and similar parts to MP201802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP201802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP201802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP201802 fall under?
The MP201802 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MP201802 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP201802 you can contact the distributor directly for product support, shipping queries etc.
Is the MP201802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP201802 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MP201802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP201802 often in real-time on the comparison pages.
What if I can't find stock of MP201802?
You can fill out our help required form which you can use to request a quote for MP201802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.