Status: | Unknown |
---|---|
Series: | MP2018 Series |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.25
|
139
in stock
|
Buy Now | |
Sager
from US$2.08
|
6,703
in stock
|
Buy Now | |
RS Americas
from US$3.17
|
2,604
in stock
|
Buy Now | |
element14
from US$4.81
|
1,547
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
1,243
in stock
|
Buy Now | |
Farnell
from US$3.43
|
304
in stock
|
Buy Now | |
Future Electronics
from US$2.94
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Sensing Range Max | 17.8mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 500mA |
Product Range | MP2018 Series |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -40°C to +105°C |
Sensing Range | 0mm to 17.8mm |
Proximity Sensors .5A 175VDC 24AWG 12 SPST FormA, Flng Mnt | Sager |
Sensor, Magnetic Proximity, SPST-NO, Reed, IP65,Plastic10W,175VAC,24AWG X 305mm Wire | ZF Electronics MP201801 | RS Americas |
PROXIMITY SENSOR | element14 |
Proximity Sensor | Newark Electronics |
SENSOR, PROX, 17.8MM, NO | Farnell |
Proximity sensor, reed, flange, NO | RS |
MP2 Series 200 V 0.5 A 10 W SPST-NO Reed Based Magnetic Position Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a MP201801?
Additional datasheets, footprints and schematics for MP201801 are listed on our Part Details page. You can also find images and similar parts to MP201801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP201801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP201801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP201801 fall under?
The MP201801 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MP201801 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP201801 you can contact the distributor directly for product support, shipping queries etc.
Is the MP201801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP201801 have stock available?
Authorised distributors including Sager, RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for MP201801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP201801 often in real-time on the comparison pages.
What if I can't find stock of MP201801?
You can fill out our help required form which you can use to request a quote for MP201801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.