MP201702 Sensors & Transducers by ZF Electronics

REED SENSOR SPST-NC 175V PANEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.40


Distributor Starting From Stock
Logo for RS Americas RS Americas US$5.90
1,053
Buy Now
Logo for Newark Electronics Newark Electronics US$3.76
46
Buy Now
Logo for element14 element14 US$5.61
46
Buy Now
Logo for Future Electronics Future Electronics US$8.41
-
Buy Now
Logo for Sager Sager US$3.40
-
Buy Now
Logo for Boersig Boersig -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Sensing Range Max -
Sensor Mounting Panel Mount
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Supply Current 200mA
Product Range -

Alternative Descriptions

Sensor, Magnetic Proximity, SPST-NC, Reed, IP65,Plastic,10W,30VAC,24AWG X 305mm Wire | ZF Electronics MP201702 | RS Americas
Reed Sensor, Spst-Nc, 175V, Panel | Newark Electronics
REED SENSOR, SPST-NC, 175V, PANEL | element14
MP2 Series 30 V SPST-NC Wire Leads Cylinder Magnetic Proximity Reed Sensor | Future Electronics
Proximity Sensors .2A 30VDC SPST PLSTC FormB 24AWG 12 IP6 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MP201702?

Additional datasheets, footprints and schematics for MP201702 are listed on our Part Details page. You can also find images and similar parts to MP201702 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MP201702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP201702 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MP201702 fall under?

The MP201702 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to MP201702 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MP201702 you can contact the distributor directly for product support, shipping queries etc.

Is the MP201702 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MP201702 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MP201702.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MP201702 often in real-time on the comparison pages.

What if I can't find stock of MP201702?

You can fill out our help required form which you can use to request a quote for MP201702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay