Status: | Unknown |
---|---|
Series: | MP2007 Series |
RoHS: | Unknown |
Prices starting from US$8.05
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | Cylindrical |
No. of Pins | - |
Output Current | 200mA |
Operating Magnetic Force Min | - |
Product Range | MP2007 Series |
Sensing Range Max | 12.7mm |
Proximity Sensor | Newark Electronics |
Sensor, Magnetic Proximity, SPST-NC, Reed, IP65,Alum,10W,30VAC,24AWG X 305mm Wire | ZF Electronics MP200702 | RS Americas |
Position sensor,reed,15/32-32, NC, leads | RS |
Proximity Sensors .2A 30VDC SPST ALUM FormB 24AWG 12 IP65 | Sager |
Where can I find additional details, specifications and documents for a MP200702?
Additional datasheets, footprints and schematics for MP200702 are listed on our Part Details page. You can also find images and similar parts to MP200702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP200702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP200702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP200702 fall under?
The MP200702 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MP200702 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP200702 you can contact the distributor directly for product support, shipping queries etc.
Is the MP200702 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP200702 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for MP200702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP200702 often in real-time on the comparison pages.
What if I can't find stock of MP200702?
You can fill out our help required form which you can use to request a quote for MP200702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.